Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14T4 X9429WV14T4

Description
Manufacturer: Intersil Win Source Part Number: 057526-X9429WV14T4 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 057526-X9429WV14T4 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14T4
057526-X9429WV14T4
Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14T4 057526-X9429WV14T4
Manufacturer: Intersil Win Source Part Number: 057526-X9429WV14T4 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 057526-X9429WV14T4
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Digital Potentiometer - 717-X9429WV14T4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Digital Potentiometer
717-X9429WV14T4
TSSOP Digital Potentiometer 717-X9429WV14T4
IC XDCP SGL 64-TAP 10K 14-TSSOP Product overview: X9429WV14T4 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14T4 can be used for catalog matching and distributor lookup.

IC XDCP SGL 64-TAP 10K 14-TSSOP Product overview: X9429WV14T4 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9429WV14T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital Potentiometers - X9429WV14T4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9429WV14T4
Data Acquisition - Digital Potentiometers X9429WV14T4
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9429WV14T4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9429WV14T4
Digital Potentiometers X9429WV14T4
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 057526-X9429WV14T4 717-X9429WV14T4 X9429WV14T4 X9429WV14T4
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9429WV14T4 TSSOP Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details