IC DGTL POT 10KOHM 64TAP 16SOIC
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps I²C Interface 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9429WS16Z-2.7 | X9429WS16Z-2.7 |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 10000 ohms |