Renesas Electronics Corporation 32000OHM Digital Potentiometer X9C303V8

Description
DIGIPOT, 32000OHM, 100 PSTN Product overview: X9C303V8 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C303V8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGIPOT, 32000OHM, 100 PSTN Product overview: X9C303V8 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C303V8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32000OHM Digital Potentiometer
717-X9C303V8
32000OHM Digital Potentiometer 717-X9C303V8
DIGIPOT, 32000OHM, 100 PSTN Product overview: X9C303V8 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C303V8 can be used for catalog matching and distributor lookup.

DIGIPOT, 32000OHM, 100 PSTN Product overview: X9C303V8 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32000OHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 32000OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C303V8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C303V8
1118420-X9C303V8
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C303V8 1118420-X9C303V8
Manufacturer: Intersil Win Source Part Number: 1118420-X9C303V8 Packaging: Tube/Rail Number of Circuits: 1 Tolerance: ±15% Configuration: Potentiometer Resistance (Ohms): 32k Taper: Logarithmic Number of Taps: 100 Temperature Coefficient (Typ): ±400 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1118420-X9C303V8
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±15%
Configuration: Potentiometer
Resistance (Ohms): 32k
Taper: Logarithmic
Number of Taps: 100
Temperature Coefficient (Typ): ±400 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: ±5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9C303V8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9C303V8
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9C303V8
DIGIPOT, 32000OHM, 100 PSTN

DIGIPOT, 32000OHM, 100 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9C303V8 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9C303V8
Data Acquisition - Digital Potentiometers X9C303V8
IC DGTL POT 32KOHM 100TAP 8TSSOP

IC DGTL POT 32KOHM 100TAP 8TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9C303V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C303V8
Digital Potentiometers X9C303V8
Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9C303V8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C303V8
Digital Potentiometers X9C303V8
Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9C303V8 1118420-X9C303V8 X9C303V8 X9C303V8 X9C303V8
Product Name 32000OHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9C303V8 Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details