The X9C303PZ is a digitally controlled potentiometer featuring a logarithmic taper with 100 wiper tap points. It operates with a terminal voltage of ±5V and has an end-to-end resistance of 32kΩ ±15%. The device utilizes a three-wire serial interface for control, allowing for easy integration into various applications. It includes a nonvolatile memory that retains the wiper position even after power loss, ensuring settings are preserved for future use. The X9C303PZ is designed for low power consumption, with a maximum active current of 3mA and a standby current of 750µA. It is available in an 8-lead PDIP package and is RoHS compliant. This component is suitable for applications requiring reliable and adjustable resistance, such as control systems and signal processing.
The Intersil X9C303 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a three-wire interface.brbr The resistor array is composed of 99 resistive elements. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati
IC DGTL POT 32KOHM 100TAP 8DIP
NV DIGITAL POTENTIOMETER; End To End Resistance:32kohm; No. of Pots:Single; Control Interface:3 Wire, Serial; Track Taper:Logarithmic; Resistance Tolerance:± 15%; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes
Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Renesas Electronics Corporation | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9C303PZ | X9C303PZ | 79K8963 | X9C303PZ |
| Product Name | Logarithmic Digitally Controlled Potentiometer (XDCP™), Terminal Voltage ±5V, 100 Taps, Log Taper | Data Acquisition - Digital Potentiometers | Nv Digital Potentiometer; End To End Resistance Renesas | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Taper | Log / Audio | |||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | ||
| Mounting / Packaging | ThroughHole | ThroughHole | ||
| Configuration | Single Resistor |