The X9C503SI is a digitally controlled potentiometer with a total resistance of 50kΩ. It features a three-wire serial interface for control, allowing for precise wiper position adjustments through increment (INC), up/down (U/D), and chip select (CS) inputs. The device includes 100 wiper tap points and utilizes a resistor array composed of 99 resistive elements. This potentiometer is designed for low power consumption, operating at a supply voltage of 5V with a maximum active current of 3mA and a standby current of 750µA. It also offers non-volatile memory to store the wiper position, ensuring that the last setting is retained even after power loss, with a data retention period of up to 100 years. The X9C503SI is available in an 8-lead SOIC package and is RoHS compliant, making it suitable for a variety of applications including control, signal processing, and parameter adjustment.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281368-X9C503SI
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control
Family Part Number: X9C503
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 100
Resistance - Wiper (Ohms): 40
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
IC DGTL POT 50KOHM 100TAP 8SOIC Product overview: X9C503SI from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C503SI can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
DIGIPOT, 50000OHM, 100 PSTN
IC DGTL POT 50KOHM 100TAP 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1281368-X9C503SI | X9C503SI-ND | 717-X9C503SI | X9C503SI | X9C503SI | X9C503SI |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9C503SI | Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts |