Rochester Electronics Diodes, Rectifiers - Arrays - BAV70WT1 BAV70WT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863525-BAV70WT1 Features: Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863525-BAV70WT1 Features: Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70WT1
863525-BAV70WT1
Diodes, Rectifiers - Arrays - BAV70WT1 863525-BAV70WT1
Manufacturer: ON Semiconductor Win Source Part Number: 863525-BAV70WT1 Features: Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 863525-BAV70WT1
Features: Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 863525-BAV70WT1
Product Name Diodes, Rectifiers - Arrays - BAV70WT1
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details