Rochester Electronics Diodes, Rectifiers - Arrays - HRU0103A2TRF-E HRU0103A2TRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920597-HRU0103A2TRF- E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920597-HRU0103A2TRF- E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E
920597-HRU0103A2TRF-E
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E 920597-HRU0103A2TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 920597-HRU0103A2TRF- E Series: * Features: Diode Array Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070

Manufacturer: Renesas Electronics America
Win Source Part Number: 920597-HRU0103A2TRF-E
Series: *
Features: Diode Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 920597-HRU0103A2TRF-E
Product Name Diodes, Rectifiers - Arrays - HRU0103A2TRF-E
Diode Type Schottky; Diode Array
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details