J. W. Winco, Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| 304 series) 28 mm diameter x 2mm wall thickness | |
| Adjustable clamping levers GN 6337.3 have proven to be ideal wherever parts have to be clamped in a confined space or a particular lever position is required. The insertis connected... | |
| Adjustable hand levers GN 101 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space... | |
| Adjustable hand levers GN 101.1 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space... | |
| Adjustable hand levers GN 300 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space... | |
| Adjustable hand levers GN 300.1 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space... | |
| Adjustable hand levers GN 300.5 are the result of modern industrial design. All stainless steel construction makes this lever appropriate for applications in the food processing and chemical industries. All... | |
| Adjustable hand levers GN 302 have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. | |
| Adjustable hand levers GN 302.1 have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or for visual reasons. | |
| Adjustable hand levers GN 602 are the result of modern industrial design. All such levers have proven to be ideal wherever parts have to be clamped in a confined space... | |
| Adjustable levers GN 300.4 are produced with a clamping area which is linked via a thrust pad to the bearing and screw. | |
| AISI 303 stainless steel with chamfered flat end Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element | |
| AISI 303 stainless steel, molded into toothed locking element Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element | |
| Arch handles GN 565.4 are preferably used for such applications where easy sliding of folding doors or cabinet drawers can be operated with a single finger. | |
| Arched handles GN 424.5 are preferably used for such applications where easy sliding of folding doors or cabinet drawers can be operated with a single finger. | |
| assembly is rust free. Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. | |
| Cabinet "U" Handles | |
| Cabinet U-handles GN 668 are made of an aluminum extrusion with a smooth surface and rigid design. The shape of the handle has good ergonomic features. | |
| certified as self-extinguishing (when in vertical position, flame will extinguish within 10 seconds without generating any incandescent drops). | |
| Clamp nuts in stainless steel, see GN 99.6. | |
| Clamping Levers | |
| Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that... | |
| Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an... | |
| Crank handles DIN 468 available with steel hand pieces as standard. If plastic hand pieces are required, please specify on order. | |
| Crank handles DIN 469 available with steel hand pieces as standard. If plastic hand pieces are required, please specify on order. | |
| Crank handles GN 471 are of modern design. Together with the plastic hand piece with zinc plated threaded spindle, this assembly is rust free. Crank handles GN 471 can also... | |
| Crank handles GN 471.1 are of modern design. Together with the plastic hand piece with zinc-plated threaded spindle this assembly is rust free. Crank handles GN 471.1 can also be... | |
| Crank handles MH-MHP are of modern design. Together with the zinc plated steel hub and plastic revolving handle with zinc plated steel spindle | |
| Crank handles MV/M are of modern design. Together with the stainless steel hub and plastic revolving handle with zinc plated steel spindle | |
| Crank handles MV/M are of modern design. Together with the zinc plated steel hub and plastic revolving handle with zinc plated steel spindle | |
| Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling the hand... | |
| Crank handles with retractable hand piece are mainly used for applications where the hand piece must not protrude. In the operating position, the hand piece is firmly locked. By pulling... | |
| Cylindrical handles are mainly used on small handwheels (GN 736, GN 736.1) which are installed for control purposes and where low torque is required (fingertip grip). Maximum heat resistance of... | |
| Cylindrical revolving handles are noted for their modern design, and they blend in well with rectangular shaped rim handwheels. Steel handles are mainly used on safety clutch hand wheels to... | |
| Cylindrical revolving handles are noted for their modern design, and they blend in well with the rectangular shaped rim handwheels. | |
| d1 = 20 (.79) are manufactured of solid aluminum bar | |
| Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities. | |
| Eccentrical cams GN 918 with a relatively long movement and high clamping force give rapid and safe clamping and release. The cam offers the advantage of the clamping force acting... | |
| Eccentrical cams GN 918.5 with a relatively long movement and high clamping force give rapid and safe clamping and release. The cam offers the advantage of the clamping force acting... | |
| Elesa® original design phenolic plastic revolving handles. | |
| Elesa® original design plastic cylindrical knobs. The use of EN 519.1 eliminates the need for a thread on the shaft. These cylindrical handles are driven over a lever using a... | |
| Elesa® original design plastic revolving handles. | |
| Elesa® original design technopolymer plastic adjustable levers. Particularly suitable when lever turning angle is limited owing to a lack of space. | |
| Elesa® original design technopolymer plastic cabinet U-handles. | |
| Elesa® original design technopolymer plastic crank handles. Crank handles with retractable hand piece are for applications where the hand piece must not protrude. In the operating position, the hand piece... | |
| Elesa® original design technopolymer plastic Ergostyle® bridge handles. The slight bending of the handle creates an elegant design, improves the grip and distributes the force on the fingers of the... | |
| Elesa® original design technopolymer plastic Ergostyle® guard safety handles. When using guards on machines and automation systems, which include double hinged doors, use of colored caps makes identification of handle... | |
| Elesa® original design technopolymer plastic Ergostyle® off-set enclosed safety U-handles. When using guards on machines and automation systems, which include double hinged doors, the handle completely enclosed is a safety... | |
| Elesa® original design technopolymer plastic Ergostyle® off-set open U-handles. When using guards on machines and automation systems, which include double hinged doors, use of colored caps makes identification of handle... | |
| Elesa® original design technopolymer plastic Ergostyle®crank handles. The reticular structure of the crank arm and special technopolymer used make this handle very strong and therefore suitable for transmitting high torque... | |
| Elesa® original design technopolymer plastic high temperature cabinet U-handles. | |
| EN 563 plastic T-handles can be used either as operating handles or for clamping purposes, providing high clamping force. | |
| EN 563.1 T-handles can be used either as operating handles or for clamping purposes, providing high clamping force. | |
| EN 628.1 cabinet U-handles feature a push button which allows two switching positions. The status is displayed by two LEDs, red or green. The red LED will be lit during... | |
| Folding handles GN 425.2 are used in such applications where minimal protrusion is required. In both positions the handle is retained by a spring-loaded detent pin. | |
| For certain minimum quantities inserts are also available in steel or stainless steel. Heat resistance of phenolic plastic: | |
| For use with GN 910.2 and GN 910. | |
| Further enhancing the ergonomic styling of our MF cabinet "U" handle, we have developed the MFB handle to give this style a broader range of mounting possibilities. | |
| GN 212.3 have proven to be ideal wherever parts have to be clamped in a confined space, or if a particular lever position is required. The threaded insert is connected... | |
| GN 303.1 adjustable hand levers with push button have proven to be ideal wherever parts have to be clamped in a confined space or in a particular lever position. The... | |
| GN 304 adjustable hand levers with push button have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or... | |
| GN 304.1 adjustable hand levers with push button have a straight lever parallel to the clamping surface. For some applications this presents an advantage due to limits of space or... | |
| GN 331 tubular handles with power switching function are suitable for unlocking safety tumblers in rotating, detachable or side-sliding safety devices which must be closed in order to safeguard required... | |
| GN 332 angled tubular handles with power switching function are suitable for unlocking safety tumblers in rotating, detachable or side-sliding safety devices which must be closed in order to safeguard... | |
| GN 333.5 tubular handles are a low-cost option for applications requiring stainless steel. Handle legs are highly stable in relation to their small dimensions. Tube and legs are secured together... | |
| GN 334 oval tubular handles are attractive in design and highly stable. | |
| GN 418.1 cam point levers have the same manner of operating as GN 418 cam point screws. | |
| GN 425.3 U-handles have no thread and are designed for applications that require the handle to be welded or for applications that require special threads | |
| GN 425.4 folding cabinet U-handles with recessed tray are used in applications where the handle must not protrude more than 3 mm when in the folded position. | |
| GN 511 adjustable clamping lever kits are an option for use in place of DIN 912 cap screws in various mini-clamp components. See table below for sizes that correspond to... | |
| GN 563.2 T-handles can be used either as operating handles or for clamping purposes | |
| GN 565.3 cabinet U-handles are a further development of the GN 565 series handles. Their standard usage is made for light duty applications such as metal covers or machine guards. | |
| GN 665 arched pull handles are produced from elliptical extrusions | |
| GN 666 tubular grip handles offer an even more extensive size range for virtually any application that requires mounting from the bottom side. | |
| GN 666-NG tubular grip handles offer an even more extensive size range for virtually any application that requires mounting from the bottom side. | |
| GN 666.1 tubular grip handles offer an even more extensive size range for virtually any application that requires mounting from the top side. | |
| GN 666.1-NG tubular grip handles offer an even more extensive size range for virtually any application that requires mounting from the top side. | |
| GN 666.4 tubular grip handles are an advanced development of GN 666 tubular handles with straight tube. The curved shape is another modern industrial design element. | |
| GN 667 tubular pull handles are very versatile, because special lengths of handles can be ordered complete in smaller quantities. If desired, handle legs may be ordered individually to make... | |
| GN 910.2 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel... | |
| GN 910.3 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel... | |
| GN 911 adjustable clamping lever kits are an option for use in place of DIN 912 cap screws in various tube clamping components. See second table below for sizes that... | |
| GN 917 double cam levers are used for repositioning and clamping. The eccentric cam has the advantage that the clamping force remains constant in every position of movement. It is... | |
| GN 927 clamping levers with eccentrical cam are used for rapid clamping and releasing operations. In contrast to a clamping operation utilizing threads, these levers permit torque-free clamping. The lever... | |
| grease and other chemical agents. | |
| handle configurations and other modifications available upon request. | |
| handle is a top quality yet economical solution for most any application. | |
| Handle legs are highly stable in relation to their small dimensions. Tube and legs are secured together with self-tapping screws. Screw heads are covered wtih plastic cover caps to provide... | |
| handles can also be supplied in longer | |
| Handles GN 225 are of simple and solid design. They are best chosen when handles need to be plated or painted. | |
| Handles GN 425 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are loosely enclosed. Because of... | |
| Handles GN 425-NI are supplied with two stainless steel location disks, which guarantee a perfect location even with large holes in the cabinet. The disks are loosely enclosed. Because of... | |
| Handles GN 425.1 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed. Due to... | |
| Handles GN 425.1-NI are supplied with two stainless steel location disks. | |
| Handles GN 425.6 are supplied with two stainless steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disk are loosely enclosed. Due to... | |
| Handles GN 565.2 are a further development of GN 565. The 35° angled contact surface allows improved access even in tight spaces such as corners. Produced from profiled aluminum extrusions... | |
| hardened and nickel-plated | |
| Heat resistance of phenolic plastic: | |
| Heat resistance of PVC: | |
| inch or metric socket cap screws | |
| Indexing crank handles GN 558 are ideal for rotating and positioning mechanisms. For other indexing elements to revolve and position shafts, see GN 200 and GN 215. | |
| is by nature of its surface finish extremely user friendly, noncorroding and not affected by the environment. In addition, it offers insulating properties. | |
| Low cost alternative in metal. Hole center dimension is identical in both versions, so they can be mounted in pairs opposite each other. | |
| Low cost alternative in stainless steel. Hole center dimension is identical in both versions, so they can be mounted in pairs opposite each other. | |
| MC cylindrical handles are mainly used on threaded shafts such as gear lever arms or as fixed grip handles. | |
| metric or inch size socket cap screws | |
| molded into toothed locking element Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element | |
| Mounting holes: thorugh holes for inch or metric hex cap screws or low head socket cap screws | |
| no bore | |
| Patented and made in the USA, adjustable hand levers WN 300 are the result of modern industrial design: Glass fiber reinforced thermoplastic with molded in metal insert. All such levers... | |
| Patented and made in the USA, adjustable hand levers WN 300.1 are the result of modern industrial design: Glass fiber reinforced thermoplastic with molded in metal inlay. All such levers... | |
| Patented and made in the USA, WN 300 adjustable hand levers with push button are the result of modern industrial design: Glass fiber reinforced thermoplastic with molded in metal insert. | |
| plated steel with chamfered flat end Fiberglass reinforced technopolymer retaining pin integrally molded with toothed locking element | |
| RAL 2004 | |
| Retractable handles are suitable when the handle must be withdrawn during automatic operation. The handle is pulled out of its taper seating in the direction of the arrow and then... | |
| Retractable handles are suitable when the handle must be withdrawn during automatic operation. The handle is pulled out of its seating position and then tilted. A compression spring locks the... | |
| Retractable handles GN 598.5 are suitable when the handle must be withdrawn during automatic operations. The handle is pulled out of its taper seating in the direction of the arrow... | |
| Safety retractable handles GN 598.7 are suitable for applications where the handle must not remain in the operating position. In order to bring the handle into the operating position, it... | |
| Safety tension levers GN 312 are used on such applications where a thoughtless or mistaken releasing or repositioning of the tension lever could lead to an accident. The lever in... | |
| sandblasted satin finish | |
| see DIN 39-ST series for further details | |
| self-adhesive (apply after assembly of crank handle to shaft) | |
| Shank in American Standard 304 stainless steel also available. | |
| shape of this handle has good ergonomic features. | |
| should be affixed after control lever is assembled | |
| special sizes can be supplied at certain minimum quantities. | |
| spherical end cap fits comfortably in the palm of the hand. Designed for applications for which, owing to safety or lack of space, handle must be folded into the resting... | |
| spherical end cap fits comfortably in the palm of the hand. | |
| Split hubs GN 150 are distinguished by the method of simple clamping to any shaft. This can be achieved without prior machining of the shaft, eliminating clamping parts and assembly... | |
| Stainless Steel heavy duty adjustable tension levers GN 212.5 have proven to be ideal wherever parts have to be clamped in a confined space, or if a particular lever position... | |
| standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver Mounting: By... | |
| Standard fixed handles DIN 39 are used in applications where a positive non-revolving grip is required. | |
| Standard fixed handles GN 203 are used in applications where a positive non-revolving grip is required. | |
| Stepped cylindrical revolving handles are noted for their modern design, and the stepped shape provides the operator with a more secure grip. Tools for mounting revolving handles: see DIN 911... | |
| Stepped cylindrical revolving handles are noted for their modern design, and the stepped shape provides the operator with | |
| Stepped retractable handles are noted for their modern design, and the stepped shape provides the operator with a better grip. Retractable handles are suitable when the handle must be withdrawn... | |
| Suitable for applications in which it is preferred that the revolving handle be folded away when in the rest position, and when a shorter protruding distance of the overall length... | |
| Suitable for applications in which it is preferred that the revolving handle be folded away when in the rest position. Maximum heat resistance of nylon plastic hand piece: 100 | |
| System handles GN 669 offer the advantage of high stability when the use of long handles is required. Handles can also be supplied as hand railings. For very long lengths... | |
| T-Handle Keys for Torx Screws | |
| Tension levers GN 211 are supplied with a large hub diameter, therefore it is easy to add a spring plunger or grooves for angular positioning. | |
| The choice of knobs can be made dependent on their function and/or their modern design. | |
| The GN 565.5 is a stainless steel handle often used in the food industry or other such applications where a non-corrosive material is necessary. The shape of this sturdy handle... | |
| The overall height is reduced to a minimum. The aluminum disk gives these levers a nice appearance. As all other adjustable levers, they are ideal wherever parts have to be... | |
| The shape of the crank handle with retractable hand piece GN 472.3 is modern, attractive, and meets all demands of industrial designers. It is a further improvement on the standard... | |
| The shape of this handle has good ergonomic features. The MFE series is the economical version of the MF series. | |
| The shape of this handle has good ergonomic features. Because of the style and durability of this handle, it is suitable for most industries. | |
| The shape of this handle has good ergonomic features. Because of the style and durability of this handle, it is suitable for most industries. | |
| The tube extrusion for GN 481 edge handles is formed so that the two countersunk self tapping screws with Torx® cut their own counter thread in the extrusion to hold... | |
| The unique shape of this control lever is suited to be used for most any control applications. The disk cover hides fasteners and provides an area for printing of symbols... | |
| These hex keys are notable for their optimized grip design for convenient handling; sensitive tightening when applying full torque; comes with hole to hang tool. | |
| These revolving handles have a comfortable grip and are widely used on crank handles or handwheels. Maximum heat resistance of nylon plastic hand piece: 110 | |
| These revolving handles have a comfortable grip and are widely used on crank handles or handwheels. | |
| This cylindrical revolving handle can be used on most any devices where a leverage for turning is required, i.e. handwheels or crank handles. | |
| Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles. The screw channel for... | |
| Typical applications for these grip handles are for use on machine doors, drawers and guards. For certain minimum quantities special lengths can also be easily produced. | |
| Unique to the design of the GN 366 tubular handle is that the tube and the handle legs are in the same elliptical profile. | |
| Zinc Die-Cast Adjustable Levers with Push Button |