J. W. Winco, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Glass-fiber reinforced nylon (GRP) | |
| High-quality stamped 304 stainless steel with plate mounting Swivel bracket with twin ball race in the swivel head Heavy duty central king pin All metal parts including balls, central king... | |
| Load capacity 100 kg. Particularly suitable for oven racks. Special construction of bracket results in long service life. | |
| Load capacity 100 kg. Special construction of bracket results in long service life. | |
| Load capacity 110 kg. Deep off-set allows simple mounting of casters without dismantling wheel from bracket. Double sealed single-row grooved ball bearings for smooth handling, easy to clean, comes standard... | |
| Load capacity 150 kg. Special construction of bracket results in extremely low swivel head play and long service length. Cushion ring layer provides noise absorbtion (-10 decibel) and vibration-cushioning operational... | |
| Load capacity range 100-110 kg. | |
| Load capacity range 100-130 kg. | |
| Load capacity range 100-400 kg. | |
| Load capacity range 100-600 kg. | |
| Load capacity range 120 kg. | |
| Load capacity range 125-300 kg. | |
| Load capacity range 135-400 kg. Low rolling resistance. Impact proof and corrosion resistant. | |
| Load capacity range 150-300 kg. | |
| Load capacity range 180- 200 kg. Special construction of bracket results in extremely low swivel head play and long service length. Cushion ring layer provides noise absorbtion (-10 decibel) and... | |
| Load capacity range 180-600 kg. | |
| Load capacity range 180-900 kg. | |
| Load capacity range 200-400 kg. | |
| Load capacity range 200-850 kg. | |
| Load capacity range 250-600 kg. | |
| Load capacity range 250-800 kg. | |
| Load capacity range 280-700 kg. | |
| Load capacity range 300-900 kg. | |
| Load capacity range 40-60 kg. | |
| Load capacity range 40-70 kg. | |
| Load capacity range 400-900 kg. Low rolling resistance. | |
| Load capacity range 50-205 kg. | |
| Load capacity range 50-295 kg. | |
| Load capacity range 50-75 kg. | |
| Load capacity range 50-75 kg. Low rolling resistance. Corrosion resistant. Load capacity is based on manual operation. The specified wheel and tire dimensions are valid for unloaded tires and may... | |
| Load capacity range 50-75 kg. Low rolling resistance. Corrosion resistant. Load capacity is based on manual operation. The specified wheel and tire dimensions are valid for unloaded tires and may... | |
| Load capacity range 60-110 kg. | |
| Load capacity range 60-80 kg. | |
| Load capacity range 70-90 kg. | |
| Load capacity range 700 kg. | |
| Load capacity range 700-2,000 kg. | |
| Load capacity range 80-100 kg. | |
| Load capacity range 80-100 kg. Low rolling resistance. Corrosion resistant. Load capacity is based on manual operation. The specified wheel and tire dimensions are valid for unloaded tires and may... | |
| Load capacity range 90-110 kg. Low rolling resistance. Corrosion resistant. Load capacity is based on manual operation. The specified wheel and tire dimensions are valid for unloaded tires and may... | |
| Load capacity range to 110 kg. | |
| plated steel stamping with plate mounting Swivel bracket with twin ball race in the swivel head | |
| Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head... | |
| Solid steel welded construction with plate mounting Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head | |
| Solid steel welded construction, plate mounting Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head | |
| Solid steel welded construction, yellow zinc plated passivated finish with plate mounting Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head... | |
| Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head | |
| Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate... |