J. W. Winco, Inc. GN 430

Description
Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles. The screw channel for screw size M6 (extruded aluminum) allows an optimal number of fixing screws in any position within the dimensions l2. A minimum screw-in depth of 10 mm must be maintained. The aluminum profile section is available in any length upon request; the end caps are also available individually upon request. Special lengths can be manufactured in upon request.
Description
Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles. The screw channel for screw size M6 (extruded aluminum) allows an optimal number of fixing screws in any position within the dimensions l2. A minimum screw-in depth of 10 mm must be maintained. The aluminum profile section is available in any length upon request; the end caps are also available individually upon request. Special lengths can be manufactured in upon request.

Suppliers

Company
Product
Description
Supplier Links
GN 430 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 430
GN 430
Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles. The screw channel for screw size M6 (extruded aluminum) allows an optimal number of fixing screws in any position within the dimensions l2. A minimum screw-in depth of 10 mm must be maintained. The aluminum profile section is available in any length upon request; the end caps are also available individually upon request. Special lengths can be manufactured in upon request.

Typical applications for GN 430 ledge handles include swivel or sliding doors on protective doors and equipment. They are also suitable for use as drawer handles.
The screw channel for screw size M6 (extruded aluminum) allows an optimal number of fixing screws in any position within the dimensions l2. A minimum screw-in depth of 10 mm must be maintained.
The aluminum profile section is available in any length upon request; the end caps are also available individually upon request. Special lengths can be manufactured in upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name GN 430
Handle Type Extruded Pull / Ledge Handle
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1275-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Camlocks - 1241902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Polycarbonate
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details