J. W. Winco, Inc. GN 369

Description
Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw. Also, a simple drill and pin connection is possible with crank handle without slot. Due to the production method which is not dependent on a specific shape, these crank handles can be produced as specials at a competitive price.
Description
Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw. Also, a simple drill and pin connection is possible with crank handle without slot. Due to the production method which is not dependent on a specific shape, these crank handles can be produced as specials at a competitive price.

Suppliers

Company
Product
Description
Supplier Links
GN 369 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 369
GN 369
Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw. Also, a simple drill and pin connection is possible with crank handle without slot. Due to the production method which is not dependent on a specific shape, these crank handles can be produced as specials at a competitive price.

Commercial crank handles GN369 are for light duty applications and are of extremely good value. A suitable dowel in the shaft and the slot in the handle hub provides an economical connection to the shaft. To secure the handle permanently to the shaft, remove the plastic cap and insert screw.
Also, a simple drill and pin connection is possible with crank handle without slot.
Due to the production method which is not dependent on a specific shape, these crank handles can be produced as specials at a competitive price.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name GN 369
Handle Type Crank
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Ledge Handle - PH5 - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Andonized Finish, Natural / Black Matte
Handle Material Metal
View Details
Red T-Handle for SBS ® 75G - SBS75GHDLRED - Anderson Power Products
Specs
Handle Type T-handle (Tee)
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7177 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
View Details
2 suppliers