J. W. Winco, Inc. Datasheets for Leveling Feet, Pads, and Glides
Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more
| Product Name | Notes |
|---|---|
| and linking operations involving small dimensions. | |
| EN 244 leveling mounts can bear high static loads through the use of a high density plastic material, coupled with a design that accommodates higher weight loads. The light knurling... | |
| GN 339 levelling mounts are used for applications where no jointed link is required between the base and stud. | |
| GN 343.1 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog... | |
| GN 343.3 leveling mounts can bear high static loads through the use of a high density plastic material, coupled with a design that distributes the load over a larger area. | |
| GN 343.4 leveling mounts can bear high static loads through the use of a high density plastic material, coupled with a design that distributes the load over a larger area. | |
| GN 343.5 leveling mounts can bear high static loads, but for high loads, they should be used in conjunction with screws of high tensile strength. Recommended are DIN 915 dog... | |
| GN 349 threaded mounting plates are used on leveling mounts particularly in instances where a machine shroud is made of very thin sheet metal. | |
| GN 350-NI leveling sets are used for leveling and linking operations. | |
| GN 350.2-NI leveling sets are used for leveling, adjusting, and linking operations. The spherical washer allows precise installation of two non-parallel planes at a required gradient up to ~4°. | |
| GN 440 leveling feet are simple, economically priced components. The static load rating of these feet is limited due to the acceptable load rating of the stud (tensile strength 500/mm2). | |
| GN 440.5 leveling feet are simple, economically priced components. The static load rating of these feet is limited due to the acceptable load rating of the stud (tensile strength 500/mm2). | |
| GN 709.1 clamping pads are used as mobile supports or as spring plungers for clamping workpieces. They can also be used as a back stop. Ball is limited to an... | |
| GN 709.2 clamping pads are used as mobile supports or as spring plungers for clamping workpieces. They can also be used as a back stop. Ball is limited to an... | |
| Industrial Glides are an economical way of leveling light duty machines, cabinets, office furniture, or any type of light weight equipment. Steel with nickel plating provides a very decorative finish... | |
| key feature of GN 341 leveling mounts is the firmly bonded rubber pad in the base. The stud can be adjusted either at the hexagon on the top, or the... | |
| Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for... | |
| LPST leveling mounts swivel 10-15° to all sides of the centerline to adjust to uneven surfaces used for leveling machine tools, electronic racks, benches, etc. Large diameter pad design assures... | |
| Mounts swivel 10-15° to all sides of the centerline to adjust to uneven surfaces. Used to reduce transmitted vibration for high precision and computerized machinery. By using the mount which... | |
| NY-LEV®" nylon base machinery mounts are a quality and economical solution to your leveling and height adjustment needs. Threaded stud swivels 15° in all directions. It is not recommended to... | |
| patented leveling device is primarily used in non-corrosive environment applications. Meets requirements of the food industry. Convex bolt head seat on base reduces formation of deposits and simplifies cleaning. Adjustable... | |
| PolyMountsTM are an economical choice for light, medium, and heavy-duty applications. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. A tool such as... | |
| PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. A tool... | |
| PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. Mount swivels 15° to all sides of the center line to adjust to uneven surfaces. To determine... | |
| PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. | |
| The solid rubber inlay is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal... | |
| The solid rubber pad is firmly embedded in the sheet metal base and secured by a screw loctited into place. The threaded stud can be either adjusted via the internal... | |
| The static load of GN 343.2 leveling mounts is limited by the load capacity of the stud. The static load values in the table below refer to a net vertical... | |
| The static load of GN 343.6 leveling mounts is limited by the load capacity of the stud. The static load values in the table below refer to a net vertical... | |
| These economical glides are designed for light duty applications | |
| Thrust pads are utilized to transmit clamping forces. They lean to uneven and unparallel surfaces and eliminate the transmission of any screw turning movement to the workpiece. With its innovative... | |
| Thrust pads are utilized to transmit clamping forces. They lean to uneven and unparallel surfaces and eliminate the transmission of any screw turning movement to the workpiece. The snap ring... | |
| Unlike the standard glue-on non-skid elastomer pad, this unique snap-on elastomer cup gives greater stability to non-skid application requirements. Especially durable when equipment needs to be moved or repositioned. Developed... | |
| or 303 stainless steel Jam nut is standard part of assembly Hardened stud with ball end is machined from solid bar Non-skid cup pad: Neoprene rubber Coupling nut is not... |