J. W. Winco, Inc. High-Profile Clamping Levers WAL-48

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Angled Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Angled Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - WAL-48 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
WAL-48
High-Profile Clamping Levers WAL-48
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Angled Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Angled Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WAL-48
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 0.1770 inches (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Door Handles & Window Handles - 2794788 - RS Components, Ltd.
Specs
Handle Type Offset
Colors / Finishes Available White
Features Key Lock
View Details
SHELF SUPPORT CAP - AP-FC20-BL - AP-FC20-BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Rubber
Material Description Rubber (Elastomer)
View Details