J. W. Winco, Inc. High-Profile Clamping Levers WAL-51

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 110.0 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 110.0 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - WAL-51 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
WAL-51
High-Profile Clamping Levers WAL-51
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 110.0 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Satin finish and Phenolic knob, with a 110.0 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WAL-51
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Stainless Steel
Height 0.1770 inches (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rounded Handle - NA / GR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Features Revolving Handle (optional feature)
Handle Material Plastic
View Details
T-Handle for SBO ® 60/SBE ® 80 Red - 113952P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9117 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers