J. W. Winco, Inc. Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 4308 or 1.4567 | |
| Additional larger sizes available upon request. | |
| Adjustable Hook Spanners with Nose End | |
| Available in stainless steel upon request. | |
| For certain minimum quantites | |
| In order to reverse the operation of this wrench move the cam lever from its middle position either to the left or to the right to obtain the function required. | |
| Off-Set Pin-Type Face Spanner Wrenches | |
| Special made: Intermediate sizes or different pin diameters available for quantities above 100 pieces. | |
| Specials: Different lengths or other material thicknesses are avaiable for quantities above 100 pieces. | |
| The pin-type face spanners are not hardened but tempered, so that there can be no brittle fractures by over-stress (galvanized on request). | |
| The pin-type face spanners are not hardened but tempered, so that there can be no brittle fractures by over-stress |