J. W. Winco, Inc. Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| GN 441 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane... | |
| GN 442 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane... |