Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Stainless Steel Female Right Angle Round Bar/Arched Pull Handle is rear mounted with between M4 mounting holes.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | WCH-620 |
| Product Name | Metal One-Piece Pull Handles |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | Natural |
| Handle Material | Metal |
| Material Description | Stainless Steel |