J. W. Winco, Inc. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| Because of the machined and ground shoulder, the GN 732 cylinder head shoulder bolt could be used as more of a precision locating and fastening component. | |
| GN 480 mini flanged bolts are used with mini-clamps to function as feet or workholding flanges. The bore spacing m of GN 480 mini flanged bolts corresponds to GN 473... | |
| Latch bolts have many applications in the construction of machinery | |
| Precision type swing bolts DIN 444 are mainly used for jigs and fixtures. For certain minimum quantities, threads and thread lengths not listed in the table below are available upon... | |
| Precision type swing bolts DIN 444-NI are mainly used in corrosion-free environments | |
| slot bolts are unique due to the fact that they can be inserted into the T-slot groove from the side or from above at any point in the groove. This... | |
| Stop bolts with limit switch | |
| Swing bolts are mainly used for jigs or fixtures and for applications that require linkages to an item such as connecting a swing bolt to | |
| Swing bolts GN 1524 are partly similar to DIN 444. Various dimensions and in particular the tolerances of GN 1524 are broader, and therefore do not comply with the DIN... | |
| T-Slot Bolts | |
| These low cost leveler bolts are ideal for light duty industrial appliances where cost is a primary concern. Common uses are in sheet metal enclosures and appliances. | |
| When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply... |