J. W. Winco, Inc. Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| GN 113.1 rapid release pins are used for rapid clamping and simultaneously play-free clamping of thin components in particular where frequent clamping and releasing is required. A typical application is... | |
| GN 113.3 rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. A typical application is locating pins which... | |
| GN 113.4 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. These release pins have a... | |
| GN 113.5 ball lock pins are used for rapid connecting and securing of components or work pieces. A typical application is locating pins which have to be regularly moved in... | |
| GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly... | |
| GN 114.2 rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be removed and... | |
| GN 114.3 push button rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be... | |
| GN 124 quick release pins are used for quick fixing, connecting and locking of various jig and fixture systems. Unlike ball lock pins GN 113, GN 113.2 and GN 113.3,... | |
| GN 714 side thrust pins are the result of further development of GN 715. User can design his own thrust pin which can be screwed into the thrust plate. | |
| GN 716 side thrust pins are used to hold, position or clamp workpieces. | |
| GN 771 locating pins are normally used in conjunction with GN 770 locating pin bushings. | |
| GN 771.1 locating pins are normally used in conjunction with DIN 172 / DIN 179 drill bushings. | |
| handle configurations and other modifications available upon request. | |
| Shank in American Standard 304 stainless steel also available. | |
| spring indicates light end pressure Silver thrust spring indicates standard end pressure Gold thrust spring indicates heavy end pressure For all other sizes: Silver thrust spring indicates light end pressure... | |
| Spring loaded side thrust pins GN 715 are versatile and practical elements for holding, positioning and clamping of workpieces. |