J. W. Winco, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Also conforms to ISO 4032 | |
| Also conforms to ISO 4035/ISO 8675 | |
| An economical solution for finger tight clamping. | |
| any quantity of the blank version can be tapped or reamed in inch or metric sizes. | |
| Check nuts may be used in combination with other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle shoe clamp assemblies and many other tooling applications. | |
| Clamp nuts GN 206 are simple and economic components | |
| Clamp nuts GN 206-NI are simple components | |
| Clamp nuts with double arm GN 206.1 are solid components | |
| Clamp nuts with double arm GN 206.1-NI are solid components | |
| DIN 466 knurled nuts are machined from solid bar. | |
| DIN 466-NI stainless steel knurled nuts are manufactured from solid bar stock. | |
| DIN 467 flat knurled nuts are machined from solid bar stock. | |
| DIN 6303 knurled nut is machined from solid bar stock. | |
| DIN 6303-NI knurled nut is machined from solid bar stock. | |
| Due to the reduced bearing area in the T-slot, the load capacity is lower compared with T-slot nuts DIN 508. These tempered removable nuts have the advantage that they can... | |
| Elesa® original design technopolymer plastic Ergostyle® single wing screws. The slightly concave mark on the end of the wing helps to position the fingers to apply the maximum force when... | |
| Fixture nut has spherical end matching taper face of DIN | |
| For certain minimum quantities GS knobs are available in various colors and with inserts in steel, brass or stainless steel. Heat resistance of nylon plastic: | |
| glass filled nylon plastic | |
| GN 230 tenon nuts are used for aligning and positioning of jigs and fixtures on machining tables with T-slots DIN 650. | |
| GN 347 hexagon nuts are capable of clamping slanting surfaces up to 3° without disturbing or twisting the clamped surface. | |
| GN 508.1 rhombus T-nuts can be inserted vertically into | |
| GN 508.1 slip proof T-nuts are dimensionally identical to DIN 508. | |
| GN 583 swivel lifting eye nuts offer a high load carrying capacity and are tested to meet high safety standards. The nominal values for load capacity in the table are... | |
| GN 6330-NI stainless steel fixture nuts are used for applications where constant removal and re-installation is required m = 1.5 x d1). The spherical seating together with female washer DIN... | |
| GN 6333 quick release hex nuts are used in applications where the nut needs to be moved quickly to the clamping position, and to be removed quickly after loosening. The... | |
| Heat resistance of nylon plastic: | |
| In combination with set screws or double ended threaded studs (i.e. DIN 913 or DIN 6379), GN 444.2 eye nuts can be used as swing bolts in varying lengths. In... | |
| It always keeps the T-slot nut in a stable and ideal position for easy insertion of clamping studs and screws. | |
| joining bolts DIN 787 and studs (DIN 6379). For functional and safety purposes, bolts and/or studs to be coupled should be screwed in on either side to half the length... | |
| Latest production techniques make these stainless steel clamp nuts an extremely good value. | |
| Mainly utilized to secure bearings onto a shaft. | |
| Not hardened or ground | |
| Nut body: Turned and milled | |
| Quick release knurled nuts GN 6303.1 are used in such applications where the nut has to be completely removed after the releasing operation and refitted very rapidly for re-clamping. The... | |
| revolutionized manufacturing process and material-saving design have resulted in a highly competitive version of the GN 99.7 in stainless steel. | |
| slot nuts can be drilled and tapped economically with non-standard threads. To heat treat to property class 10.9 i.e. HRC 21 - 28, heat material to 880 degrees C for... | |
| T-nut body: Cold finished low carbon steel | |
| T-slot nut body | |
| tempered to European material property class 10.9 grade | |
| The bar can be moved in any position and will be maintained by the spring. The end caps are pressed onto the bar and this limit the bar travel; they... | |
| The knurling design and lack of underside grooves of GN 536 knurled nuts makes them appropriate for hygienic applications. | |
| The latest production techniques make these parts extremely economical to use | |
| The latest production techniques make these parts extremely economical to use. | |
| The maximum load capacity is allowed with the total thread reach of the nut. | |
| the partially protruding stainless steel insert prevents chipping of the plastic. | |
| the partially protruding steel insert prevents chipping of the plastic. | |
| they can be inserted at any point along the slot. | |
| Thin hex nuts GN 543.1 are utilized with fluid level sight | |
| Tommy nuts | |
| Used primarily in the construction of jigs, fixtures and other special tooling. | |
| Where a greater torque is required GN 432 wing nuts are a better solution than knurled nuts. | |
| Where a greater torque is required GN 434 wing nuts are a better solution than knurled nuts. | |
| Wing Nuts |