J. W. Winco, Inc. Datasheets for Handwheels
Handwheels are manually-operated devices that revolve around an axis. They are used to adjust machinery and control access to compartments.
Handwheels: Learn more
| Product Name | Notes |
|---|---|
| all sides Rim is concentric and square to bore Type R revolving handle (as in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel... | |
| Aluminum handwheels DIN 950-AL are supplied with revolving handles DIN 98, made of glass fiber reinforced nylon plastic. Other DIN 98 revolving handles in aluminum or steel available upon request. | |
| blank - no pilot hole, molded in | |
| can be removed by pressing on outer edge No mounting hole in handwheel rim for handwheel without handle | |
| d pre-dr." - Pre-drilled (standard) to size d min. in table or d max. in table, in mm steps | |
| Disk handwheels GN 321.7 with safety retractable handle GN 598.7 are distinguished by modern design and are suitable for applications where the handle must not remain in the operating position. | |
| Disk handwheels VPRA/MS with revolving handle are distinguished by modern design. An excellent choice for light-medium duty applications. Maximum heat resistance of phenolic plastic: 150°C (300°F). Modifications such as metric... | |
| Elesa® original design technopolymer plastic Ergostyle® solid handwheels. Designed for applications for which, owing to safety or lack of space, handle must be folded into the resting position with minimum... | |
| Elesa® original design technopolymer plastic Ergostyle® solid handwheels. Rim has internal rear lobes for better gripping of handwheel. Special two-volume design of the handle provides fingers with a safe and... | |
| Elesa® original design technopolymer plastic Ergostyle® two spoked handwheels. Designed for applications for which, owing to safety or lack of space, handle must be folded into the resting position with... | |
| Elesa® original design technopolymer plastic Ergostyle® two spoked handwheels. Handwheel rim designed to guarantee a safer and more comfortable grip for turning with both hands and also for high torque... | |
| Elesa® original design technopolymer plastic solid disk handwheels. Designed for applications where it is necessary for the handle to return back to starting position after operation for safety reasons or... | |
| Elesa® original design technopolymer plastic solid disk handwheels. Designed for applications where it is necessary for the handle to return back to starting position after operation for safety reasons or... | |
| Elesa® original design technopolymer plastic two spoked handwheels. Designed for applications where it is necessary for the handle to return back to starting position after operation for safety reasons or... | |
| GN 323.8 handwheels are designed with a circular recess to accept position indicators EN 000.8. The hub dimenions (connection dimension) correspond to those of disk handwheels GN 323 and/or handwheels... | |
| GN 923.18/.30/.40 flat-faced solid disk handwheels are distinguished by their modern design. The removable plastic cover shrouds the assembly hardware such as screws and countersunk washers, as well as the... | |
| GN 923.3 flat-faced solid disk handwheels are distinguished by their modern design and are suitable for applications where the handle should occasionally be withdrawn. When the handle is pulled upward,... | |
| GN 923.7 flat-faced solid disk handwheels are distinguished by their modern design. These handwheels are suitable for applications where the handle must not remain in the operating position. In order... | |
| GN 924.3 flat-faced spoked disk handwheels are distinguished by their modern design, and are suitable for applications where the handle should occasionally be withdrawn. When the handle is pulled upward,... | |
| GN 924.40.50/.60 flat-faced spoked handwheels are distinguished by their modern design. The removable plastic cover shrouds the assembly hardware such as screws and countersunk washers, as well as the shaft... | |
| GN 924.7 flat-faced spoked disk handwheels are distinguished by their modern design. These handwheels are suitable for applications where the handle must not remain in the operating position. In order... | |
| GN 949 stainless steel handwheels are designed for sanitary and most corrosion free environment applications. | |
| gravity die-cast with matte black powder coated pebble finish Contact face of hub machined Handwheel rim: Turned on all sides Rim is concentric and square to bore Type R revolving... | |
| gravity die-cast with matte black powder coated pebble finish Contact face of hub machined Handwheel rim: Turned Rim is concentric and square to bore Type R revolving handle (as in... | |
| gravity die-cast Contact face of hub machined | |
| handwheels DIN 950-CI are supplied with revolving handles DIN 98 which are made of steel. | |
| Handwheels GN 227 have been specially developed for valves and they offer definite advantages: They consist of a single unwelded piece of pressed sheet metal manufactured by a special process... | |
| Handwheels GN 322.3 with retractable handle GN 598.3 are suitable for applications where the handle should occasionally be withdrawn. These handwheels have the distinguishing features where the handle and the... | |
| Handwheels GN 322.7 with safety retractable handle GN 598.7 are suitable for applications where the handle must not remain in the operating position. In order to bring the handle into... | |
| MR with retractable handle are distinguished by modern designs. An excellent choice for light-medium duty applications. In the operating position, the handle is secured in the engaged position. To fold... | |
| No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required | |
| No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required | |
| No mounting hole in handwheel rim for handwheel without handle | |
| piece with zinc plated steel stem and chrome plated steel mechanism, MGR series | |
| pressure die-cast with powder coated matte black pebble finish or silver textured finish Rim is concentric and square to bore Revolving handle (as shown in photo and line drawing above):... | |
| Safety clutch handwheels can be engaged by pulling or pushing and are available with or without handles. The use of clutch mechanisms in handwheel types other than specified on this... | |
| SHA glass filled nylon plastic handwheels with revolving handle are of modern design. They are an excellent choice for light to medium duty applications. | |
| SHA/MRP thermoplastic handwheels with revolving retractable handles are distinguished by their modern design. By pulling up on the handle 90°, the handle locks into the rotating position. Disengage the handle... | |
| Solid Disk Handwheels | |
| The GN 227.2 handwheel is often used where a noncorrosive handwheel is necessary, such as in the food industry. They are renowned for their high mechanical strength and are not... | |
| The hub lengths of the pressed steel handwheels GN 227.1 with parallel bores (round and square) conform to DIN 950 series handwheel hub lengths. Pressed steel handwheels GN 227.1 are... | |
| The polished wheel rim, light gray cover cap, and black plastic coated wheel body give these handwheels a very attractive appearance. The cover cap protects the bearing from dust, while... | |
| Three Spoked Handwheels | |
| V3RA/MRE thermoplastic handwheels with fold-away revolving handle are distinguished by their modern design. These handwheels are an excellent choice for applications requiring the handle to be kept out of harms... |