Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.
. This clamping lever has Satin finish and Phenolic knob, with a 4.330 in long handle.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | WAL-6 |
| Product Name | High-Profile Clamping Levers |
| Colors / Finishes Available | Natural |
| Handle Material | Metal; Plastic |
| Material Description | Steel |
| Height | 0.1800 inches (4.57 mm) |