J. W. Winco, Inc. Gear Lever WGL-210

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 178 mm long Tapered Knob Gear Lever has a 16 mm diameter Steel shaft with M14 x 2.0 threads for use on machinery or similar applications.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 178 mm long Tapered Knob Gear Lever has a 16 mm diameter Steel shaft with M14 x 2.0 threads for use on machinery or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever - WGL-210 - Reid Supply
Norton Shores, MI, United States
Gear Lever
WGL-210
Gear Lever WGL-210
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 178 mm long Tapered Knob Gear Lever has a 16 mm diameter Steel shaft with M14 x 2.0 threads for use on machinery or similar applications.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 178 mm long Tapered Knob Gear Lever has a 16 mm diameter Steel shaft with M14 x 2.0 threads for use on machinery or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WGL-210
Product Name Gear Lever
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Brass
Handle Length 7.01 inches (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-109 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details