J. W. Winco, Inc. Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| Specification Hinge body: European Standard No. 1.4308, matt blasted finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337-NI hinges are a variation on GN... | |
| Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337... | |
| and Type HB is adjustable horizontally as well as vertically. There are no oblong holes reducing the contact area of the screw head. In addition, the serration on the back... | |
| EN 239.1 / 239.2 hinges were designed for accident prevention; the safety circuit is disrupted as soon as the door is opened. This hinge has these excellent properties: The switch... | |
| etc. can be locked in any position. When not engaged, the clamping lever is not connected to the hinge pin and is in a "free-wheeling" position. When the operator pushes... | |
| GN 161 hinges were designed for commercially available aluminum profiles. With the three offered sizes of hinges, 66 different slot widths (n dimension) can be accommodated. To achieve this, the... | |
| GN 238 adjustable alignment hinges allow a technically and visually perfect alignment of the door to its frame. | |
| in all stainless steel version, see GN 237-NI. | |
| On GN 160 hinges, the two pin halves that form the fulcrum are offset from each other by .5 mm, and therefore are eccentric. Because of this design, the position... | |
| The GN 128 hinges are produced from drawn weldable profiled steel extrusions. The hinge pin is retained in the lower half. | |
| The GN 129 hinges are used for hatch type doors. The two part hinge allows the door to be unhinged. | |
| Thru Hole, Tapped, or with Threaded Stud | |
| With Countersunk Thru Holes |