J. W. Winco, Inc. GN 425.1

Description
Handles GN 425.1 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed. Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities.
Description
Handles GN 425.1 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed. Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities.

Suppliers

Company
Product
Description
Supplier Links
GN 425.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 425.1
GN 425.1
Handles GN 425.1 are supplied with zinc plated steel location disks. They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed. Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities.

Handles GN 425.1 are supplied with zinc plated steel location disks.
They guarantee a perfect location even with large holes in the cabinet. The disks are separately enclosed.
Due to the manufacturing process (bending), special sizes can be supplied at certain minimum quantities.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name GN 425.1
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Control Lever - CL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Glossy Finish, Black; Black Oxide Finish; Silver Matte; Glossy Finish, Black; Chrome Plated Silver Matte
Handle Material Plastic
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers