J. W. Winco, Inc. EN 519.1

Description
Elesa® original design plastic cylindrical knobs. The use of EN 519.1 eliminates the need for a thread on the shaft. These cylindrical handles are driven over a lever using a plastic mallet. The shaft end should be slightly rounded or chamfered (30°). In order to increase the elasticity, the bore is fitted with longitudinal ribs which provide a very firm seating of the handle onto the shaft.
Description
Elesa® original design plastic cylindrical knobs. The use of EN 519.1 eliminates the need for a thread on the shaft. These cylindrical handles are driven over a lever using a plastic mallet. The shaft end should be slightly rounded or chamfered (30°). In order to increase the elasticity, the bore is fitted with longitudinal ribs which provide a very firm seating of the handle onto the shaft.

Suppliers

Company
Product
Description
Supplier Links
EN 519.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
EN 519.1
EN 519.1
Elesa® original design plastic cylindrical knobs. The use of EN 519.1 eliminates the need for a thread on the shaft. These cylindrical handles are driven over a lever using a plastic mallet. The shaft end should be slightly rounded or chamfered (30°). In order to increase the elasticity, the bore is fitted with longitudinal ribs which provide a very firm seating of the handle onto the shaft.

Elesa® original design plastic cylindrical knobs.
The use of EN 519.1 eliminates the need for a thread on the shaft.
These cylindrical handles are driven over a lever using a plastic mallet. The shaft end should be slightly rounded or chamfered (30°).
In order to increase the elasticity, the bore is fitted with longitudinal ribs which provide a very firm seating of the handle onto the shaft.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name EN 519.1
Handle Type TaperedHandle
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427T3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.31 inches (33.35 mm)
View Details
Round Aluminum Instrumentation Handle - 9110 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Plastic Handle - AGR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red Bright / White; Black Matte
Handle Material Plastic
View Details