J. W. Winco, Inc. Gear Lever, Overall Length=125.0 mm | 4.921 in, Thread Size=M8, Thread Length=11.0 mm | 0.433 in WGL-175

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . Tapered Gear Lever. M8 X 11.0 MM Threads. Overall Length 125.0 MM.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . Tapered Gear Lever. M8 X 11.0 MM Threads. Overall Length 125.0 MM.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever, Overall Length=125.0 mm | 4.921 in, Thread Size=M8, Thread Length=11.0 mm | 0.433 in - WGL-175 - Reid Supply
Norton Shores, MI, United States
Gear Lever, Overall Length=125.0 mm | 4.921 in, Thread Size=M8, Thread Length=11.0 mm | 0.433 in
WGL-175
Gear Lever, Overall Length=125.0 mm | 4.921 in, Thread Size=M8, Thread Length=11.0 mm | 0.433 in WGL-175
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . Tapered Gear Lever. M8 X 11.0 MM Threads. Overall Length 125.0 MM.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. Tapered Gear Lever. M8 X 11.0 MM Threads. Overall Length 125.0 MM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WGL-175
Product Name Gear Lever, Overall Length=125.0 mm | 4.921 in, Thread Size=M8, Thread Length=11.0 mm | 0.433 in
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1270-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Assembly housing MBGAC - MBGAC - MBGAC455 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details