J. W. Winco, Inc. Flanged Right Angled Metal Pull Handle WCH-110

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Flanged Right Angled Metal Pull Handle - WCH-110 - Reid Supply
Norton Shores, MI, United States
Flanged Right Angled Metal Pull Handle
WCH-110
Flanged Right Angled Metal Pull Handle WCH-110
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WCH-110
Product Name Flanged Right Angled Metal Pull Handle
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34322 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
NBG Assembly housing - NBG - NBG664/70.60/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
FLUSH PULL (STAINLESS STEEL CUP) - HH-DS114S - HH-DS114S - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details