J. W. Winco, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Applied where permanent location of one part in relation to another is desired. Point is usually spotted in hole or slot. | |
| DIN 464 knurled thumb screws are machined from solid bar. | |
| DIN 464-NI knurled thumb screws are manufactured from solid bar stock. | |
| DIN 653 flat knurled screws are machined from | |
| DIN 653 flat knurled thumb screws are machined from solid bar stock. | |
| Elesa® original design technopolymer plastic Ergostyle® wing nuts. The slightly concave marks on the ends of the wings help to position the fingers to apply the maximum force when tightening. | |
| Elesa® original design technopolymer plastic Ergostyle® wing screws. The slightly concave marks on the ends of the wings help to position the fingers to apply the maximum force when tightening. | |
| Elesa® original design technopolymer plastic swing knobs. | |
| GN 251 Clamping Screws have a hardened round head to handle greater clamping forces. A hex jam nut is supplied for locking the screw in place. | |
| GN 418 cam point screws are | |
| GN 606 socket head cap screws with ball point are used in applications where a ball point contact is required. | |
| GN 606-NI stainless steel socket head cap screws with ball point ends are used in applications where a ball point contact is required. | |
| GN 913.2 set screws with hardened spherical nose are used in applications where point contact is required. They are a lower cost alternative to ball point screws GN 605 and... | |
| Grub screws with brass or nylon tips GN 913.3 are recommended when the surface to be clamped must not be damaged. | |
| Maximum heat resistance of nylon plastic: 110 | |
| Screws securely hold parts with off-angle surfaces without marring or damaging the surfaces. For use where finger-tight clamping is adequate, wide knurled head is easy to grip. Available with steel... | |
| Set screw body | |
| Socket set screws with full ball point are used in applications where a ball point contact is required. | |
| Stainless steel socket set screws with full ball point GN 606 type AN are used in applications where a ball point is required. | |
| The knurling design and lack of underside grooves of GN 535 knurled screws makes them appropriate for hygienic applications. | |
| The thrust point of these screws DIN 6304 is designed to be used with or without a thrust pad for clamping. The snap ring is a simple and quick method... | |
| The thrust point of these screws DIN6306 is designed to be used with or without the thrust pad for clamping. The snap ring is a simple and quick method to... | |
| The thrust portion of these screws DIN 6332 is designed to be used with or without the thrust pad for clamping. The snap ring is a simple and quick method... | |
| This knurled thumb screw is used for jig and fixture work. | |
| Where a greater torque is required GN 431 wing screws are a better solution than knurled screws. | |
| Where a greater torque is required GN 433 wing screws are a better solution than knurled nuts. | |
| Wing screws | |
| Wings screws expand the applications for economical clamping solutions. |