J. W. Winco, Inc. Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| Bushings for Knee Lever Modules | |
| Eccentric Bushings GN 715.2 facilitate the adjustment of side thrust pins GN 715. By using this bushing, the spring loaded locating pin can be precisely located to suit the tolerance... | |
| GN 412.2 locating bushings are used in connection with the pins of indexing plungers and cam action indexing plungers. These bushings were manufactured so they can also be utilized as... | |
| GN 609 spacer bushings compensate for the body thread lengths on indexing plungers to allow mounting through walls of varying thicknesses. | |
| GN 609.5 spacer bushings compensate for the body thread lengths on indexing plungers to allow mounting through walls of varying thicknesses. | |
| GN 770 locating pin bushings are normally used in conjunction with GN 771 locating pins. |