J. W. Winco, Inc. Flanged Right Angled Metal Pull Handle WCH-130

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Flanged Right Angled Metal Pull Handle - WCH-130 - Reid Supply
Norton Shores, MI, United States
Flanged Right Angled Metal Pull Handle
WCH-130
Flanged Right Angled Metal Pull Handle WCH-130
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Flanged Right Angle Oval Bar Pull Handle is front mounted with between mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WCH-130
Product Name Flanged Right Angled Metal Pull Handle
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Equipment Handle - RD3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte; Powder Coated Finish, Gray White
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 485 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
2 suppliers