J. W. Winco, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| GN 131.2 linear actuator connector clamps are normally supplied only in connection with a mounted actuator and for function control. In the standard version, the clamping force of the clamp... | |
| GN 131.2-NI linear actuator connector clamps are normally supplied only in connection with a mounted actuator and for function control. In the standard version, the clamping force of the clamp... | |
| In addition to the standard travel lengths specified in the table below, any length within the range is available upon request. Along with our extensive range of tube clamp connectors,... |