J. W. Winco, Inc. Metal One-Piece Pull Handles WCH-370

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M8 x 1.25 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M8 x 1.25 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - WCH-370 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
WCH-370
Metal One-Piece Pull Handles WCH-370
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M8 x 1.25 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M8 x 1.25 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WCH-370
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 514 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - HM1314-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Camlocks - 1929647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Features Key Lock
Material Description Stainless steel
View Details