J. W. Winco, Inc. Datasheets for Eyebolts
Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain.
Eyebolts: Learn more
| Product Name | Notes |
|---|---|
| GN 581 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. The nominal values for load capacity in the table are... | |
| GN 581.5 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. Unlike DIN 580 lifting eye bolts, the GN 581.5 lifting... | |
| When installing stud type lifting eye bolts DIN 580, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply... |