J. W. Winco, Inc. Datasheets for Universal Joints
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal Joints: Learn more
| Product Name | Notes |
|---|---|
| DIN 808 universal joints with friction bearings are known for their precision. They have minimal play and are long lasting. The allowable r.p.m. of these joints is largely dependent on... | |
| DIN 808 universal joints with needle bearings are known for their precision. They have minimal play and are long lasting. The allowable r.p.m. of these joints is higher than for... | |
| GN 908 universal joints are a simple and very competitively priced alternative. They are recommended to be used for applications with very low revolutions only. Typical applications include all types... |