J. W. Winco, Inc. Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| Acid resistant, antimagnetic. | |
| Almost identical to series 201-B, lighter and more affordable. Accepts all JW-FC series 1/4-20 diameter spindles | |
| Corrosion resistant | |
| Cross Ref.: De-Sta-Co Model 317-U Accepts all JW-FC series 5/16-18 diameter spindles Heavy duty clamp with five mounting holes. | |
| Cross Ref.: De-Sta-Co series 201 Accepts all JW-FC 10-24 diameter spindles. | |
| Cross Ref.: De-Sta-Co series 202 Space saving, affordable Accepts all JW-FC series 1/4-20 diameter spindles | |
| Cross Ref.: De-Sta-Co Series 205 Accepts all JW-SA series 8-32 diameter spindles The most economical horizontal toggle clamp. Most suitable for holding down sheet metal or circuit boards. | |
| Cross Ref.: De-Sta-Co Series 207 Accepts all JW-FC series 5/16-18 diameter spindles. Spindle supplied for version JW-12130-SS is plain stainless steel without neoprene tip. | |
| Cross Ref.: De-Sta-Co Series 210 Accepts all JW-FC series 3/8-16 diameter spindles. | |
| Cross Ref.: De-Sta-Co Series 215 Accepts all JW-FC series 1/4-20 diameter spindles | |
| Cross Ref.: De-Sta-Co Series 225 Accepts all JW-FC series 5/16-18 diameter spindles Most popular toggle clamp with a horizontal handle. | |
| Cross Ref.: De-Sta-Co Series 235 Accepts all JW-FC series 3/8-16 diameter spindles | |
| Cross Ref.: De-Sta-Co series 247 | |
| Cross Ref.: De-Sta-Co series 267 Heavy duty design with hardened pin and bushings. Accepts all JW-SA series 5/8-11 diameter spindles. | |
| Cross Ref.: De-Sta-Co series 305, 307 and 309 | |
| Cross Ref.: De-Sta-Co series 323, 331 and 341 Most popular latch clamps. Also available in stainless steel versions JW-40323-SS, JW-431-SS and JW-40341-SS. | |
| Cross Ref.: De-Sta-Co series 351, 371 and 381 Most popular latch clamps with adjustable single hook design. Model JW-451 has a flange base; model JW-452 has a narrow base less... | |
| Cross Ref.: De-Sta-Co series 601 | |
| Cross Ref.: De-Sta-Co series 602, 604 and 624 The collar is threaded for mounting in threaded or through holes. Threaded mounting plates and brackets available as options. Also available in... | |
| Cross Ref.: De-Sta-Co series 610, 618 | |
| Cross Ref.: De-Sta-Co series and part # 603. | |
| Cross Ref.: De-Sta-Co series and part # 605 | |
| Cross Ref.: De-Sta-Co series and part # 607 | |
| Cross Ref.: De-Sta-Co series and part # 609 | |
| Cross Ref.: De-Sta-Co series and part #301. | |
| Cross Ref.: De-Sta-Co series and part #325. Available in stainless steel model JW-80325-SS | |
| Cross Ref.: De-Sta-Co series and part #375. To order optional catch plate, use part # JW-40370-LP | |
| Cross Ref.: De-Sta-Co series and part #385. To order optional catch plate, use part # JW-40370-LP | |
| Cross Ref.: De-Sta-Co series and part #630. | |
| Designed for enclosure applications where the clamps are perpendicular to the latches. | |
| devices which are liable to hygienic regulations or those used in the open air under bad weather conditions. | |
| direct fit to metal plates or fixtures. Using the front attaching thread, the toggle clamp can be directly mounted to metal plates, fixtures or any other workpiece. | |
| For push- and pull-clamping, with equal acting of rod and handle. Lever can be set to any angle relative to base. | |
| GN 708 clamping toggle screw assemblies are primarily used with toggle clamps. They provide non-marking, yet secure clamping or holding of the work piece via the toggle clamp. | |
| GN 708-NI clamping toggle screw assemblies are primarily used with toggle clamps. They provide non-marking, yet secure clamping or holding of the work piece via the toggle clamp. | |
| GN 807 stainless steel clamping toggle screws are primarily used with toggle clamps. The flexible protective cap can be inserted easily over the hex screw head. *Size M14 not available... | |
| GN 807-NI stainless steel clamping toggle screws are primarily used with toggle clamps. The flexible protective cap can be inserted easily over the hex screw head. *Size M14 not available... | |
| GN 809 clamp mounts have been developed for use with toggle clamps that are designed with a solid clamping arm. The clamp mount can be moved along the clamping arm... | |
| GN 812 vertical toggle clamps can be mounted in two planes, and require less space for the clamping action because the clamping arm and the operating lever move in opposite... | |
| GN 843.1 push-pull toggle clamps can be mounted on a mounting bracket (Type ASW) or directly on the jig via the threaded body with hex nut.. The center bushing securing... | |
| GN 843.1-NI push-pull toggle clamps can be mounted on a mounting bracket (Type ASW) or directly on the jig via the threaded body with hex nut. The center bushing securing... | |
| GN 851.2 latch clamps allow a toggle and safe locking of lids and covers. The stroke of the pulling latch can be adjusted within its range. In the clamped position... | |
| GN 852.1 Latch Clamps are used when very high retaining forces are required. The latch clamp also features a locking mechanism which prevents the inadvertent or vibration-induced opening of the... | |
| GN 853 Latch Clamps feature a locking mechanism which prevents the inadvertent or vibration-induced opening of the clamp. Another benefit of this clamp is the ability to operate it with... | |
| GN 903 Toggle clamp screw assemblies are an economical choice for use with various toggle clamps that require manual clamping height adjustments on even or uneven surfaces. Toggle screw swivels... | |
| GN 910 "longlife" heavy-duty vertical clamps are an advanced development of GN 810.1. The steel sheet metal design of the clamp and lever arms is replaced by precision casting or... | |
| GN 910.1 "longlife" heavy-duty vertical clamps are an advanced development of GN 810.1. The steel sheet metal design of the clamp and lever arms is replaced by precision casting or... | |
| Good for close fit machining, strength and durability. All shafts are ground to fit reamed hole, so plunger can be used for locating purposes as well as clamping. Plunger locks... | |
| Heavy duty clamp with five mounting holes. Accepts all JW-SA series 1/2-13 diameter spindles. | |
| In these devices the circular movement of the handle is transformed into a straight-line action of the clamp along its axis. Used mainly in heavy duty securing applications. | |
| In these devices the circular movement of the handle is transformed into a straight-line action of the clamp along its axis. | |
| In these devices the circular movement of the handle is transformed into a straight-line action of the clamp along its axis. | |
| In these devices the circular movement of the handle is transformed into a straight-line action of the clamp along its axis. | |
| Safer to use in many applications, as handles lie horizontally in the locked position. | |
| Side-mount design frees up space on fixture. If higher clearance is needed, add a length of angle iron or 1" wide strip to raise clamp. Accepts all JW-FC series 5/16-18... | |
| The circular movement of the handle is transformed into linear action of the latch. These clamps are mostly used to fasten hinged lids on containers. | |
| The circular movement of the handle is transformed into linear action of the latch. These clamps are mostly used to fasten hinged lids on containers. Also available in stainless steel... | |
| The circular movement of the handle is transformed into linear action of the latch. These clamps are mostly used to fasten hinged lids on containers. For stainless steel version see... | |
| The hold-down bar and the handle move in opposite directions. When the clamp is in the closed position the handle is horizontal. Thanks to the shape of the tool a... | |
| The hold-down bar and the handle move in the same direction. Clamps can be easily disassembled in order to adjust or reshape the parts according to usage requirements. | |
| The hold-down bar and the handle move in the same direction. Clamps can be easily disassembled in order to adjust or reshape the parts according to usage requirements. For stainless... | |
| The hold-down bar and the handle move in the same direction. When the clamp is in the closed position the handle is horizontal. Thanks to the shape of the tool,... | |
| The safety interlock feature locks the twin-arm of the toggle clamp either closed or open, thus protecting against vibrations or inadvertent slamming shut of the twin-arm. | |
| The safety interlock feature locks the twin-arm of the toggle clamp either closed or open, thus protecting against vibrations or inadvertent slamming shut of the twin-arm. Also available in stainless... | |
| These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Theses clamps... | |
| These clamps offer the advantage of toggle action (in case of pressure drop the too remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature:... | |
| These clamps offer the advantage of toggle action (in case of pressure drop the tool remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature:... | |
| Unique side-mounted clamp with relatively long arm frees up fixture top space. Vertical clamp clearance can be increased by adding adaptor plates. Accepts all JW-FC series 5/16-18 diameter spindles. | |
| Used mainly in conjunction with 6847-NI hook-type toggle clamps. | |
| Very low profile. Reversed action is safer to use. Good for multiple small parts fixturing, such as in CNC machine fixtures. |