J. W. Winco, Inc. High-Profile Clamping Levers WAL-9

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 70.0 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 70.0 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - WAL-9 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
WAL-9
High-Profile Clamping Levers WAL-9
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Satin finish and Phenolic knob, with a 70.0 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Satin finish and Phenolic knob, with a 70.0 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WAL-9
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 0.0390 inches (0.9906 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-M286-8-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Front
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details
Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
2 suppliers
Vertical-handle Hold-down Snap Clamp - QLSND - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body: ZDC2 Steel; Clamping Arm: SCM440; Handle: S45C; Knob: Phenolic Plastic; Clamping Spindle: SCM435
View Details