J. W. Winco, Inc. Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| AN 110 Tripod Support Bases are normally used with aluminum, plated steel or stainless steel tubing and either side mounting brackets AN 200 or AN 205, or support bases AN... | |
| AN 115 Bipod Support Bases are normally used with aluminum, plated steel or stainless steel tubing and either side mounting brackets AN 200 or AN 205, or support bases AN... | |
| plated steel or stainless steel tubing and either side mounting brackets AN 200 or AN 205, or support bases AN 300 or AN 305. The additional round support allows two... | |
| The clamping bores of GN 231 tube supports are not machined and designed for construction tubings GN 990 or DIN 2391, DIN 2395 and DIN 2462 respectively. In the standard... |