J. W. Winco, Inc. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| AN 350 Tube Expander Fittings are typically used for bracing conveyor walls to mount chain return components. | |
| AN 351 Tube Expander Fittings are typically used with aluminum, plated steel or stainless steel tubing, to join tubing to other tubing or machinery via the use of bolts. | |
| AN 352 Tube Expander Fittings are typically used with aluminum, plated steel or stainless steel tubing, to connect and brace conveyor walls and to mount chain return components. | |
| AN 354 Tube Expander Fittings are typically used with aluminum, plated steel or stainless steel tubing, to join tubing to other tubing via the use of bolts. The different sizes... | |
| Easy and cost-effective way to attach mounts and glides to the tubes and pipes commonly used to construct frames, conveyor bases and industrial machinery. Using a plastic mallet or similar... | |
| EN 348 threaded tube inserts serve as end plugs in tubing for the purpose of accommodating threaded leveling feet. The figures in the table for static loads are nominal values. | |
| EN 448S threaded tube inserts serve as end plugs in tubing for the purpose of accommodating threaded leveling feet. | |
| GN 441 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane... | |
| GN 442 threaded plugs have an external diameter d1 matching the screw-in holes for DIN 3852 pipe bolt connections. The seal is embedded in a radial recess on the plane... | |
| GN 991 inch size tube end plugs have been designed for sealing tube ends for safety or visual reasons. They are inserted in the tube end either by hand or... | |
| GN 992 threaded tube inserts serve as end plugs in tubing for the purpose of accommodating threaded leveling feet. Threaded inserts can bridge an internal diameter tolerance in either round... | |
| New product that supports more weight than traditional brass insert tube ends, at a fraction of the cost. Easy and cost-effective way to attach leveling mounts and glides to the... | |
| New product that supports more weight than traditional brass insert tube ends, at a fraction of the cost. Easy and cost-effective way to attach mounts and glides to the tubes... | |
| The clamping bores of GN 241 tube connector joints are machined and designed for construction tubings GN 990 or DIN 2391, DIN 2395 and DIN 2462 respectively. In the standard... | |
| The clamping bores of GN 242 tube connectors are machined and designed for construction tubings GN 990 or DIN 2391, DIN 2395 and DIN 2462 respectively. In the standard version,... | |
| Threaded plugs can be used as a spring retention unit as shown above or as | |
| WN 991 inch end caps for standard round and square tubing are designed to fit multiple tube gauges with a secure fit. They are ideal for office and patio furniture,... |