J. W. Winco, Inc. EN 767

Description
standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver Mounting: By means of two through holesin the handle legs, for socket head cap screws, hex head screws or hex nuts
Description
standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver Mounting: By means of two through holesin the handle legs, for socket head cap screws, hex head screws or hex nuts

Suppliers

Company
Product
Description
Supplier Links
EN 767 -  - J. W. Winco, Inc.
New Berlin, WI, USA
EN 767
EN 767
standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver Mounting: By means of two through holesin the handle legs, for socket head cap screws, hex head screws or hex nuts

standard color is black or can be supplied with end caps in one of the colors below, glossy finish, supplied but not assembled, push-fit mounting, removable with screwdriver
Mounting: By means of two through holesin the handle legs, for socket head cap screws, hex head screws or hex nuts

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name EN 767
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1282-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details