J. W. Winco, Inc. Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| DIN 705-NI stainless steel collars are used primarily in corrosion-free environments as securing rings on round shafts. | |
| GN 706-NI split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft. For sizes d1 = 20 to 36, d3... | |
| GN 706.2 split set collars can safely and simply be assembled with high clamping force witout damaging the surface of the shaft. The shart tolerance should be within h11. For... | |
| GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for... | |
| GN 707-NI two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for... | |
| Set screw is standard part of assembly Set collars are available with DIN 553 slotted cone point set screw or DIN 914 socket cone point set screw. | |
| Unlike thrust bolts or clamping screws, GN 704 quick release set collars generate locking force on the shaft via a cam lever. This quick release design allows the collars to... |