J. W. Winco, Inc. GN 669

Description
System handles GN 669 offer the advantage of high stability when the use of long handles is required. Handles can also be supplied as hand railings. For very long lengths between mounting points, a special mounting piece with identical securing methods and plastic end covers can be supplied for certain minimum quantities. Special bent tubes (diameter 28mm x 2mm) are available upon request.
Description
System handles GN 669 offer the advantage of high stability when the use of long handles is required. Handles can also be supplied as hand railings. For very long lengths between mounting points, a special mounting piece with identical securing methods and plastic end covers can be supplied for certain minimum quantities. Special bent tubes (diameter 28mm x 2mm) are available upon request.

Suppliers

Company
Product
Description
Supplier Links
GN 669 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 669
GN 669
System handles GN 669 offer the advantage of high stability when the use of long handles is required. Handles can also be supplied as hand railings. For very long lengths between mounting points, a special mounting piece with identical securing methods and plastic end covers can be supplied for certain minimum quantities. Special bent tubes (diameter 28mm x 2mm) are available upon request.

System handles GN 669 offer the advantage of high stability when the use of long handles is required.
Handles can also be supplied as hand railings.
For very long lengths between mounting points, a special mounting piece with identical securing methods and plastic end covers can be supplied for certain minimum quantities. Special bent tubes (diameter 28mm x 2mm) are available upon request.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name GN 669
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Handle - MH16 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Shank & End Cap: Glass-fiber Reinforced Polyamide; Insert: Steel (SUM22L)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Brass Instrumentation Handle - 7143 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers