J. W. Winco, Inc. Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| GN 50.25 magnets are a shielded magnetic assembly. Due to the lower magnetic conductivity of the stainless steel housing, the magnetic forces are lower than with steel. | |
| GN 50.3 magnets are a shielded magnetic assembly. | |
| GN 50.4 magnets are a shielded magnetic assembly. To ensure that the magnetic forces are not impaired, the mounting screws must be made of non-magnetic material. | |
| GN 50.45 magnets are a shielded magnetic assembly. Due to the lower magnetic conductivity of the stainless steel housing, the magnetic forces are lower than with steel. To ensure that... | |
| GN 51.2 magnets are a shielded magnetic assembly with rubber jacket. They are especially suitable for applications where the surface is easily marred. Also, these magnets have an increased coefficient... | |
| GN 51.3 magnets are a shielded magnetic assembly with rubber jacket. They are especially suitable for applications where the surface is easily marred. Also, these magnets have an increased coefficient... | |
| GN 51.4 magnets are a shielded magnetic assembly with rubber jacket. They are especially suitable for applications where the surface is easily marred. Also, these magnets have an increased coefficient... | |
| GN 51.5 magnets are a shielded magnetic assembly with rubber jacket. They are especially suitable for applications where the surface is easily marred. Also, these magnets have an increased coefficient... | |
| GN 52.1 magnets are a shielded magnetic assembly. Mounting options include pressing in, shrinking in, or gluing in. | |
| GN 52.2 magnets are a shielded magnetic assembly. Mounting options include pressing in, shrinking in, or gluing in. | |
| GN 52.3 magnets are a shielded magnetic assembly. For easier handling and/or to avoid demagnetization, these magnets have an iron plate on their magnetic surface. | |
| GN 52.4 magnets are a shielded magnetic assembly. Type D with smooth stud is designed for sheet metal applications where the stud can be punched or riveted, to hold the... | |
| GN 54.1 magnets are a shielded magnetic assembly. The configuration of magnetic and iron poles is known as a sandwich magnet assembly. These retaining magnets provide superior holding power and... | |
| GN 58 magnets are a shielded magnetic assembly. To ensure that the magnetic forces are not impaired, the mounting screws must be made of non-magnetic material. For easier handling and/or... | |
| Retaining Magnet Assemblies |