J. W. Winco, Inc. Metal One-Piece Pull Handles WCH-605

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar/Arched Pull Handle is rear mounted with between M4 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar/Arched Pull Handle is rear mounted with between M4 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - WCH-605 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
WCH-605
Metal One-Piece Pull Handles WCH-605
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Stainless Steel Female Right Angle Round Bar/Arched Pull Handle is rear mounted with between M4 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Stainless Steel Female Right Angle Round Bar/Arched Pull Handle is rear mounted with between M4 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number WCH-605
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1307-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details
Assembly housing KG - KG - KG411-C -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
Broom Handles & Mop Handles - 2769638 - RS Components, Ltd.
Specs
Colors / Finishes Available Yellow
Material Description Steel
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details