J. W. Winco, Inc. GN 910.2

Description
GN 910.2 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel sheet parts have been reinforced, and bearing bolts and bushings are hardened and ground. Therefore these clamps are suitable for applications in which substantial forces occur and a long service life is required. Extensive tests have shown that trouble-free function (under load) is insured beyond one million clamping cycles. These knee lever modules permit the size and position of the lever and clamping arms to be adjusted to match the specific application.
Description
GN 910.2 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel sheet parts have been reinforced, and bearing bolts and bushings are hardened and ground. Therefore these clamps are suitable for applications in which substantial forces occur and a long service life is required. Extensive tests have shown that trouble-free function (under load) is insured beyond one million clamping cycles. These knee lever modules permit the size and position of the lever and clamping arms to be adjusted to match the specific application.

Suppliers

Company
Product
Description
Supplier Links
GN 910.2 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 910.2
GN 910.2
GN 910.2 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel sheet parts have been reinforced, and bearing bolts and bushings are hardened and ground. Therefore these clamps are suitable for applications in which substantial forces occur and a long service life is required. Extensive tests have shown that trouble-free function (under load) is insured beyond one million clamping cycles. These knee lever modules permit the size and position of the lever and clamping arms to be adjusted to match the specific application.

GN 910.2 knee lever modules have the same properties and attributes as the "longlife" GN 910 and GN 910.1 vertical toggle clamps. The clamping arms are die-forged, the remaining steel sheet parts have been reinforced, and bearing bolts and bushings are hardened and ground.
Therefore these clamps are suitable for applications in which substantial forces occur and a long service life is required.
Extensive tests have shown that trouble-free function (under load) is insured beyond one million clamping cycles.
These knee lever modules permit the size and position of the lever and clamping arms to be adjusted to match the specific application.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name GN 910.2
Handle Type Heavy Duty Knee Lever Modules
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Equipment Handle - UN1, UN2, UN3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 522 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4 suppliers