J. W. Winco, Inc. Datasheets for Wheels
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more
| Product Name | Notes |
|---|---|
| Grease fitting for wheel diameters of 150 mm or larger | |
| Load capacity range 1000-2000 kg. | |
| Load capacity range 300-1,000 kg. | |
| Load capacity range 300-800 kg. | |
| Load capacity range 40-100 kg. | |
| Load capacity range 400-3,500 kg. | |
| Load capacity range 75-250 kg. The specified wheel and tire dimensions are valid for unloaded tires and may slightly increase in thickness and diameter during operations |