J. W. Winco, Inc. LR 318

Description
Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length. Also available upon request in other sizes, bore or hexagon openings, with fixed or revolving handles, with handles in steel or plastic.
Description
Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length. Also available upon request in other sizes, bore or hexagon openings, with fixed or revolving handles, with handles in steel or plastic.

Suppliers

Company
Product
Description
Supplier Links
LR 318 -  - J. W. Winco, Inc.
New Berlin, WI, USA
LR 318
LR 318
Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length. Also available upon request in other sizes, bore or hexagon openings, with fixed or revolving handles, with handles in steel or plastic.

Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer.
Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length.
Also available upon request in other sizes, bore or hexagon openings, with fixed or revolving handles, with handles in steel or plastic.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Handles and Pulls (industrial)
Product Name LR 318
Handle Type Crank
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Revolving Handle - SRG-S - Imao-Fixtureworks
Specs
Features Revolving Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 9101 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers