J. W. Winco, Inc. Datasheets for Lifting and Rigging Attachments
Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more
| Product Name | Notes |
|---|---|
| installing DIN 582-NI lifting eye nuts, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across the... | |
| installing tapped type eye bolts DIN 582, it is of utmost importance to ensure that the face is in firm contact with the mating surface. Do not apply load across... |