J. W. Winco, Inc. Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
| Product Name | Notes |
|---|---|
| GN 113.1 rapid release pins are used for rapid clamping and simultaneously play-free clamping of thin components in particular where frequent clamping and releasing is required. A typical application is... | |
| GN 113.3 rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. A typical application is locating pins which... | |
| GN 113.4 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. They are useful for their compactness. These release pins have a... | |
| GN 113.5 ball lock pins are used for rapid connecting and securing of components or work pieces. A typical application is locating pins which have to be regularly moved in... | |
| GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly... | |
| GN 114.2 rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be removed and... | |
| GN 114.3 push button rapid release pins are used for quick fixing, connecting and locking of various jig and fixture systems. A typical application is locating pins which must be... | |
| GN 124 quick release pins are used for quick fixing, connecting and locking of various jig and fixture systems. Unlike ball lock pins GN 113, GN 113.2 and GN 113.3,... | |
| GN 771 locating pins are normally used in conjunction with GN 770 locating pin bushings. | |
| GN 771.1 locating pins are normally used in conjunction with DIN 172 / DIN 179 drill bushings. | |
| handle configurations and other modifications available upon request. | |
| Shank in American Standard 304 stainless steel also available. |