OMEGA Engineering, Inc. Smart-Micro IR Thermocouple OS35RS

Description
The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. The OS35 processes the signal from the microIRt/c, linearizes, and gives an analog output (4 to 20 mA, 0 to 5V, 0 to 10V). Accuracy holds with changes in ambient from -45 to 100 C, with no drifting. Four sensor heads with 1:2 and 4:1 optics, straight and side view mounting, built in air purge (cool to 120 C), air purge jackets (cool to 175 C), and mounting brackets are available.
Datasheet
Description
The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. The OS35 processes the signal from the microIRt/c, linearizes, and gives an analog output (4 to 20 mA, 0 to 5V, 0 to 10V). Accuracy holds with changes in ambient from -45 to 100 C, with no drifting. Four sensor heads with 1:2 and 4:1 optics, straight and side view mounting, built in air purge (cool to 120 C), air purge jackets (cool to 175 C), and mounting brackets are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart-Micro IR Thermocouple - OS35RS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Smart-Micro IR Thermocouple
OS35RS
Smart-Micro IR Thermocouple OS35RS
The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. The OS35 processes the signal from the microIRt/c, linearizes, and gives an analog output (4 to 20 mA, 0 to 5V, 0 to 10V). Accuracy holds with changes in ambient from -45 to 100 C, with no drifting. Four sensor heads with 1:2 and 4:1 optics, straight and side view mounting, built in air purge (cool to 120 C), air purge jackets (cool to 175 C), and mounting brackets are available.

The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. The OS35 processes the signal from the microIRt/c, linearizes, and gives an analog output (4 to 20 mA, 0 to 5V, 0 to 10V). Accuracy holds with changes in ambient from -45 to 100 C, with no drifting. Four sensor heads with 1:2 and 4:1 optics, straight and side view mounting, built in air purge (cool to 120 C), air purge jackets (cool to 175 C), and mounting brackets are available.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number OS35RS
Product Name Smart-Micro IR Thermocouple
Sensed Temperature 32 to 932 F (0.0 to 500 C)
Output Analog Current (Typical 4-20 mA); Analog Voltage
Connection Lead Wires
Supply Voltage 12 Vdc, 24 Vdc
Unlock Full Specs
to access all available technical data

Similar Products

Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Sensed Temperature -328 to 3308 F (-200 to 1820 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount Universal Transmitter - 5331A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details